TE Connectivity
Automotive Connector Caps & Covers
1-1718484-2
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PBT GF
Configuration Features Number of Positions : 18
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 900
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PBT GF
Configuration Features Number of Positions : 18
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 900
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PBT GF
Configuration Features Number of Positions : 18
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 900
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 180
- Primary Product Color : Gray
- Primary Product Material : PBT GF
Configuration Features
Mechanical Attachment
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 900
Product Type Features
- Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
1-1718484-2 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Application
Rectangular
Wire Entry
Side Entry
Material
Gd-zn
View Details