TE Connectivity Rectangular Wire & Cable Connectors & Housings 2204534-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size (CMA) : 10 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 5.7 MM  [.224 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size (CMA) : 10 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 5.7 MM  [.224 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2204534-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2204534-1
Rectangular Wire & Cable Connectors & Housings 2204534-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size (CMA) : 10 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 5.7 MM  [.224 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 10
  • Wire Size (CMA) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 400

Housing Features


  • Centerline (Pitch) : 5.7 MM  [.224 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP) GF30

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
I/O Connectors - 2204534-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2204534-1
I/O Connectors 2204534-1
ELCON MINI 3P CABLE CONN,PULL-TAB

ELCON MINI 3P CABLE CONN,PULL-TAB

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2204534-1
I/O Connectors 2204534-1
I/O POWER CABLE CONN

I/O POWER CABLE CONN

Buy Now
Singapore, Singapore
Electronic Connector
316-2204534-1
Electronic Connector 316-2204534-1
3 Pos Shrouded Header, 5.7mm Press Fit, Thru-Hole Product overview: 2204534-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2204534-1 can be used for catalog matching and distributor lookup.

3 Pos Shrouded Header, 5.7mm Press Fit, Thru-Hole Product overview: 2204534-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2204534-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1364705-2204534-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1364705-2204534-1
Connectors, Interconnects - Backplane Connectors - Specialized 1364705-2204534-1
Win Source Part Number: 1364705-2204534-1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Elcon Mini Package: Tray Product Status: Active Features: Pull Tab Base Product Number: 2204534 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 35A Contact Finish: Silver Contact Finish Thickness: 3.00µin (0.076µm) Color: Black Connector Type: Receptacle, Female Sockets Number of Positions: 3 Number of Rows: 1 Termination: Crimp Material Flammability Rating: UL94 V-0 Voltage Rating: 400V Pitch: 0.224" (5.70mm) Contact Layout, Typical: 3 Power

Win Source Part Number: 1364705-2204534-1
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Elcon Mini
Package: Tray
Product Status: Active
Features: Pull Tab
Base Product Number: 2204534
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 35A
Contact Finish: Silver
Contact Finish Thickness: 3.00µin (0.076µm)
Color: Black
Connector Type: Receptacle, Female Sockets
Number of Positions: 3
Number of Rows: 1
Termination: Crimp
Material Flammability Rating: UL94 V-0
Voltage Rating: 400V
Pitch: 0.224" (5.70mm)
Contact Layout, Typical: 3 Power

Buy Now Datasheet
Backplane Connectors - Specialized - 2204534-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2204534-1
Backplane Connectors - Specialized 2204534-1
CONN RCPT 3POS FREE HANGING

CONN RCPT 3POS FREE HANGING

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2204534-1 2204534-1 316-2204534-1 1364705-2204534-1 2204534-1
Product Name Rectangular Wire & Cable Connectors & Housings I/O Connectors Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products