TE Connectivity Busbar Connectors 2204273-1

Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Length : 64.7 MM  [2.54 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 28.45 MM  [1.12 INCH ] Product Length : 83.67 MM  [3.29 INCH ] Product Width : 58.17 MM  [2.29 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67099 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Length : 64.7 MM  [2.54 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 28.45 MM  [1.12 INCH ] Product Length : 83.67 MM  [3.29 INCH ] Product Width : 58.17 MM  [2.29 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67099 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2204273-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2204273-1
Busbar Connectors 2204273-1
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Length : 64.7 MM  [2.54 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 28.45 MM  [1.12 INCH ] Product Length : 83.67 MM  [3.29 INCH ] Product Width : 58.17 MM  [2.29 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67099 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Positions : 1

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 500
  • Contact Length : 64.7 MM  [2.54 INCH ]
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ]
  • Contact Shape & Form : Multiple Contact Point
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 28.45 MM  [1.12 INCH ]
  • Product Length : 83.67 MM  [3.29 INCH ]
  • Product Width : 58.17 MM  [2.29 INCH ]
  • Wire Size (MMSQ) : 34 - 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 67099 - 69073

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 15

Housing Features


  • Housing Material : Stainless Steel

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Bus Bar Mount Orientation : In-Line
  • Bus Bar Mount Retention Type : Screw Mount
  • Connector Mounting Type : Bus Bar Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3.18 MM  [.125 INCH ]

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Bus Bar-to-Bus Bar

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2204273-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2204273-1
I/O Connectors 2204273-1
IN-LINE MOUNT 500A BUS BAR CONN.

IN-LINE MOUNT 500A BUS BAR CONN.

Buy Now
Specialized Connectors - A126755-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A126755-ND
Specialized Connectors A126755-ND
Terminal Busbar Clip Connector Screw

Terminal Busbar Clip Connector Screw

Buy Now Datasheet
Specialized Connectors - 2204273-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
2204273-1
Specialized Connectors 2204273-1
IN-LINE MOUNT 500A BUS BAR CONN.

IN-LINE MOUNT 500A BUS BAR CONN.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2204273-1 2204273-1 A126755-ND 2204273-1
Product Name Busbar Connectors I/O Connectors Specialized Connectors Specialized Connectors
Connector Type USB
Mounting Bus Bar Mount
Voltage Rating 600 volts
Current Rating 500.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 2388749-1 - TE Connectivity
Specs
Connector Type USB
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
USB, DVI, HDMI Connector Assemblies - A99343CT-ND - DigiKey
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
4 suppliers
USB Connectors - 2495703-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers