DisplayPort Display Port 1.1a Receptacle Connector 20 Position Surface Mount, Right Angle
DisplayPort Display Port 1.1a Receptacle Connector 20 Position Surface Mount, Right Angle
DisplayPort Display Port 1.1a Receptacle Connector 20 Position Surface Mount, Right Angle
RECE ASSY DP RA SMT STD SMT-LEG W-FLANGE
20 Pos RA SMD Receptacle, 0.5mm Pitch, Solder, 40V Product overview: 2040247-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 40V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2040247-5 can be used for catalog matching and distributor lookup.
CONNECTOR, DISPLAY PORT, RECEPTACLE, 20 POSITION; No. of Contacts:20Contacts;
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99343CT-ND | 2040247-5 | 377-2040247-5 | 34P0668 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Audio & Video Connectors | SMD 40V Electronic Connector | Connector, Display Port, Receptacle, 20 Position; No. Of Contacts Amp - Te Connectivity |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Surface Mount, Right Angle | PCB Mount | ||
| Voltage Rating | 40 volts | 40 volts |