TE Connectivity Automotive Connector Caps & Covers 2203956-2

Description
Body Features Cable Exit Angle : 180° (In-Line) Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 16 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° (In-Line) Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 16 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2203956-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2203956-2
Automotive Connector Caps & Covers 2203956-2
Body Features Cable Exit Angle : 180° (In-Line) Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 16 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle : 180° (In-Line)
  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 16

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Backshell

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2203956-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products