TE Connectivity PCB Spring Contacts 2199248-4

Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : .8 MM  [.031 INCH ] Contact Working Range (Low) : .4 MM  [.016 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.9 MM  [.154 INCH ] Product Width : 2 MM  [.079 INCH ] Uncompressed Height : 1 MM  [.039 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 11000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : .8 MM  [.031 INCH ] Contact Working Range (Low) : .4 MM  [.016 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.9 MM  [.154 INCH ] Product Width : 2 MM  [.079 INCH ] Uncompressed Height : 1 MM  [.039 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 11000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 2199248-4 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
2199248-4
PCB Spring Contacts 2199248-4
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : .8 MM  [.031 INCH ] Contact Working Range (Low) : .4 MM  [.016 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.9 MM  [.154 INCH ] Product Width : 2 MM  [.079 INCH ] Uncompressed Height : 1 MM  [.039 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 11000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : Yes

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Underplating Material : Nickel
  • Contact Working Range (High) : .8 MM  [.031 INCH ]
  • Contact Working Range (Low) : .4 MM  [.016 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length : 3.9 MM  [.154 INCH ]
  • Product Width : 2 MM  [.079 INCH ]
  • Uncompressed Height : 1 MM  [.039 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 11000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Scalable : Yes
  • Spring Finger Type : C-Clip

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2199248-4
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers