TE Connectivity Antennas 2195849-4

Description
Body Features Antenna Weight : 1 G  [.35 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .2 M  [.66 FT ] Product Height : .19 MM  [.007 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 9 MM  [.354 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Zigbee, ISM, LoRaWAN Primary Application : ISM, LoRaWAN, Zigbee Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 698 - 960 Gain (Max) (DB) : 3.2, 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1 G  [.35 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .2 M  [.66 FT ] Product Height : .19 MM  [.007 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 9 MM  [.354 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Zigbee, ISM, LoRaWAN Primary Application : ISM, LoRaWAN, Zigbee Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 698 - 960 Gain (Max) (DB) : 3.2, 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195849-4 - TE Connectivity
Berwyn, PA, United States
Antennas
2195849-4
Antennas 2195849-4
Body Features Antenna Weight : 1 G  [.35 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .2 M  [.66 FT ] Product Height : .19 MM  [.007 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 9 MM  [.354 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Zigbee, ISM, LoRaWAN Primary Application : ISM, LoRaWAN, Zigbee Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 698 - 960 Gain (Max) (DB) : 3.2, 4.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1 G  [.35 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .2 M  [.66 FT ]
  • Product Height : .19 MM  [.007 INCH ]
  • Product Length : 38 MM  [1.49 INCH ]
  • Product Width : 9 MM  [.354 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Zigbee, ISM, LoRaWAN
  • Primary Application : ISM, LoRaWAN, Zigbee

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF, U.FL, MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 868 - 915
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 3.2, 4.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2195849-4-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195849-4-ND
RF Antennas 17-2195849-4-ND
ISM 868 / 915 MHZ ANTENNA

ISM 868 / 915 MHZ ANTENNA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2195849-4 17-2195849-4-ND
Product Name Antennas RF Antennas
Applications ISM, LoRaWAN, Zigbee ISM
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 to 915.0 MHz 895.5 MHz
Gain 3 to 6 dB 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - L000517-01 - TE Connectivity
TE Connectivity
Specs
Applications GPS, GNSS
Pattern Type Omni directional
Form Factor / Mounting Internal
View Details
Antennas - 2195835-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108792-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108792-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers