TE Connectivity Antennas 2195729-1

Description
Body Features Product Weight : 16 G  [.564 OZ ] Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Band Type : LTE Band, 7 Band Number of Ports : 1 Dimensions 製品長さ : 135.89 MM  [5.3 INCH ] Product Height : 20 MM  [.787 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000 Mechanical Attachment Mounting Retention Type : Printed Circuit Board Mounts To : Chassis Region : Global Operation/Applicatio n Wireless Standard : LTE, UMTS, GSM, 5G 3300-5000, L1/GPS Glonass Galileo Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA - Male Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 1710 - 2700, 1420 - 1610, 4400 - 5000, 5150 - 5925, 790 - 960 Gain (Max) (DB) : 3, 2.4, 0, 1, 1.5, .98 Usage Conditions Application by Region : LTE All Band - 1710 - 2700 MHz, LTE All Band - 698 - 960 MHz, 5G - 3300 - 5000 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 16 G  [.564 OZ ] Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Band Type : LTE Band, 7 Band Number of Ports : 1 Dimensions 製品長さ : 135.89 MM  [5.3 INCH ] Product Height : 20 MM  [.787 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000 Mechanical Attachment Mounting Retention Type : Printed Circuit Board Mounts To : Chassis Region : Global Operation/Applicatio n Wireless Standard : LTE, UMTS, GSM, 5G 3300-5000, L1/GPS Glonass Galileo Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA - Male Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 1710 - 2700, 1420 - 1610, 4400 - 5000, 5150 - 5925, 790 - 960 Gain (Max) (DB) : 3, 2.4, 0, 1, 1.5, .98 Usage Conditions Application by Region : LTE All Band - 1710 - 2700 MHz, LTE All Band - 698 - 960 MHz, 5G - 3300 - 5000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195729-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195729-1
Antennas 2195729-1
Body Features Product Weight : 16 G  [.564 OZ ] Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Band Type : LTE Band, 7 Band Number of Ports : 1 Dimensions 製品長さ : 135.89 MM  [5.3 INCH ] Product Height : 20 MM  [.787 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000 Mechanical Attachment Mounting Retention Type : Printed Circuit Board Mounts To : Chassis Region : Global Operation/Applicatio n Wireless Standard : LTE, UMTS, GSM, 5G 3300-5000, L1/GPS Glonass Galileo Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA - Male Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 1710 - 2700, 1420 - 1610, 4400 - 5000, 5150 - 5925, 790 - 960 Gain (Max) (DB) : 3, 2.4, 0, 1, 1.5, .98 Usage Conditions Application by Region : LTE All Band - 1710 - 2700 MHz, LTE All Band - 698 - 960 MHz, 5G - 3300 - 5000 MHz

Body Features


  • Product Weight : 16 G  [.564 OZ ]

Configuration Features


  • Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : LTE Band, 7 Band
  • Number of Ports : 1

Dimensions


  • 製品長さ : 135.89 MM  [5.3 INCH ]
  • Product Height : 20 MM  [.787 INCH ]
  • Product Width : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Wireless Application : GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000

Mechanical Attachment


  • Mounting Retention Type : Printed Circuit Board
  • Mounts To : Chassis
  • Region : Global

Operation/Application


  • Wireless Standard : LTE, UMTS, GSM, 5G 3300-5000, L1/GPS Glonass Galileo

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : SMA
  • Antenna Connector Type : SMA - Male

Signal Characteristics


  • Frequency Band (MHZ) : 3300 - 3800, 1710 - 2700, 1420 - 1610, 4400 - 5000, 5150 - 5925, 790 - 960
  • Gain (Max) (DB) : 3, 2.4, 0, 1, 1.5, .98

Usage Conditions


  • Application by Region : LTE All Band - 1710 - 2700 MHz, LTE All Band - 698 - 960 MHz, 5G - 3300 - 5000 MHz
Buy Now
RF Antennas - 17-2195729-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195729-1-ND
RF Antennas 17-2195729-1-ND
875MHz, 1.515GHz, 2.205GHz, 3.55GHz, 4.7GHz, 5.5375GHz Galileo, GLONASS, GNSS, GPS, LTE, UMTS, WCDMA Blade, Tilt RF Antenna 790MHz ~ 960MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 3dBi, 0.98dBi, 0dBi, 1dBi, 1.5dBi, 2.4dBi SMA Male Connector Mount

875MHz, 1.515GHz, 2.205GHz, 3.55GHz, 4.7GHz, 5.5375GHz Galileo, GLONASS, GNSS, GPS, LTE, UMTS, WCDMA Blade, Tilt RF Antenna 790MHz ~ 960MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 3dBi, 0.98dBi, 0dBi, 1dBi, 1.5dBi, 2.4dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - 2195729-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195729-1
RF Antennas 2195729-1
875MHz, 1.515GHz, 2.205GHz, 3.55GHz, 4.7GHz, 5.5375GHz Galileo, GLONASS, GNSS, GPS, LTE, UMTS, WCDMA Blade, Tilt RF Antenna 790MHz ~ 960MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 3dBi, 0.98dBi, 0dBi, 1dBi, 1.5dBi, 2.4dBi SMA Male Connector Mount

875MHz, 1.515GHz, 2.205GHz, 3.55GHz, 4.7GHz, 5.5375GHz Galileo, GLONASS, GNSS, GPS, LTE, UMTS, WCDMA Blade, Tilt RF Antenna 790MHz ~ 960MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 3dBi, 0.98dBi, 0dBi, 1dBi, 1.5dBi, 2.4dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2195729-1 17-2195729-1-ND 2195729-1
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000 Cellular or PCS Terminal; GPS; Galileo, GLONASS, GNSS, GPS, LTE, UMTS, WCDMA Galileo, GLONASS, GNSS, GPS, LTE, UMTS, WCDMA
Primary Frequency Range 790.0 to 5925.0 MHz 875.0 to 5537.5 MHz
Gain 0.0 to 3 dB 0.0 to 3 dB
VSWR 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108305-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
VSWR 2 :1
Form Factor / Mounting External
View Details
Antennas - 1513531-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Antennas - 1-2361492-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers