TE Connectivity Automotive Connector Caps & Covers 2188667-2

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 20 Dimensions Compatible Cable Bundle Diameter Range : 15.4 MM  [.606 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 60 Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 20 Dimensions Compatible Cable Bundle Diameter Range : 15.4 MM  [.606 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 60 Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2188667-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2188667-2
Automotive Connector Caps & Covers 2188667-2
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 20 Dimensions Compatible Cable Bundle Diameter Range : 15.4 MM  [.606 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 60 Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 20

Dimensions


  • Compatible Cable Bundle Diameter Range : 15.4 MM  [.606 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 60

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Housing
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2188667-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products