TE Connectivity Mechanical Connectors 2182442-4

Description
Body Features Compatible Conductor Material : Aluminum, Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 107 Compatible Conductor Range (AWGKC) : 2 - 4/0 Inside Diameter Range (MM) : 14.5 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009 NEMA Spacing (2-Hole) : No Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 107 Compatible Conductor Range (AWGKC) : 2 - 4/0 Inside Diameter Range (MM) : 14.5 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009 NEMA Spacing (2-Hole) : No Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2182442-4 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2182442-4
Mechanical Connectors 2182442-4
Body Features Compatible Conductor Material : Aluminum, Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 107 Compatible Conductor Range (AWGKC) : 2 - 4/0 Inside Diameter Range (MM) : 14.5 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009 NEMA Spacing (2-Hole) : No Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Primary Product Material : Aluminum, Copper

Configuration Features


  • Number of Bolts : 2
  • Visual Inspection : Yes

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17
  • Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 107
  • Compatible Conductor Range (AWGKC) : 2 - 4/0
  • Inside Diameter Range (MM) : 14.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : ANSI/NEMA CC1-2009
  • NEMA Spacing (2-Hole) : No

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Connector
  • Power Component Application Type : Outdoor Use, Indoor Use

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2182442-4
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers