TE Connectivity High Speed Backplane Connectors 2180826-2

Description
Body Features Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Ground Positions : 42 Number of Pairs : 36 Number of Positions : 72 Number of Power Positions : 72 Number of Rows : 6 Number of Signal Positions : 72 PCB Mount Orientation : Vertical Pairs per Column : 6 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 4.65 MM  [.183 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 11.3 MM  [1.07 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 21.4 MM  [.84 INCH ] PCB Hole Diameter (MM) : .344 PCB Thickness (Recommended) (MM) : 1 Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Stack Height : 1.65 MM  [.065 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 2 Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.65 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Ground Positions : 42 Number of Pairs : 36 Number of Positions : 72 Number of Power Positions : 72 Number of Rows : 6 Number of Signal Positions : 72 PCB Mount Orientation : Vertical Pairs per Column : 6 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 4.65 MM  [.183 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 11.3 MM  [1.07 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 21.4 MM  [.84 INCH ] PCB Hole Diameter (MM) : .344 PCB Thickness (Recommended) (MM) : 1 Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Stack Height : 1.65 MM  [.065 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 2 Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.65 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2180826-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2180826-2
High Speed Backplane Connectors 2180826-2
Body Features Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Ground Positions : 42 Number of Pairs : 36 Number of Positions : 72 Number of Power Positions : 72 Number of Rows : 6 Number of Signal Positions : 72 PCB Mount Orientation : Vertical Pairs per Column : 6 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 4.65 MM  [.183 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 11.3 MM  [1.07 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 21.4 MM  [.84 INCH ] PCB Hole Diameter (MM) : .344 PCB Thickness (Recommended) (MM) : 1 Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Stack Height : 1.65 MM  [.065 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 2 Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.65 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 6
  • Number of Ground Positions : 42
  • Number of Pairs : 36
  • Number of Positions : 72
  • Number of Power Positions : 72
  • Number of Rows : 6
  • Number of Signal Positions : 72
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 6
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Length : 4.65 MM  [.183 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICM) : .76
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ]

Dimensions


  • Connector Height : 11.3 MM  [1.07 INCH ]
  • Connector Length : 27.4 MM  [1.07 INCH ]
  • Connector Width : 21.4 MM  [.84 INCH ]
  • PCB Hole Diameter (MM) : .344
  • PCB Thickness (Recommended) (MM) : 1
  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]
  • Stack Height : 1.65 MM  [.065 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 80

Housing Features


  • Centerline (Pitch) : 4.5 MM  [.177 INCH ]
  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)
  • Number of Shrouded Sides : 2

Industry Standards


  • Agency/Standard : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No
  • Shroud Style : Partially Shrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 56
  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 8

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.65 MM  [.065 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-2180826-2
Electronic Connector 407-2180826-2
(2180826-2) SW, HDR, 6x6, Thick, Sn Product overview: 2180826-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2180826-2 can be used for catalog matching and distributor lookup.

(2180826-2) SW, HDR, 6x6, Thick, Sn Product overview: 2180826-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2180826-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Backplane Connectors - Specialized - 2180826-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2180826-2
Backplane Connectors - Specialized 2180826-2
CONN HEADER DUAL BEAM 72POS PCB

CONN HEADER DUAL BEAM 72POS PCB

Supplier's Site Datasheet
2180826-2 - Sw, Hdr, 6X6, Thick, Sn Amp - Te Connectivity - 76AC4686 - Newark, An Avnet Company
Chicago, IL, United States
2180826-2 - Sw, Hdr, 6X6, Thick, Sn Amp - Te Connectivity
76AC4686
2180826-2 - Sw, Hdr, 6X6, Thick, Sn Amp - Te Connectivity 76AC4686
2180826-2 - SW, HDR, 6x6, Thick, Sn

2180826-2 - SW, HDR, 6x6, Thick, Sn

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2180826-2 407-2180826-2 2180826-2 2180826-2 76AC4686
Product Name High Speed Backplane Connectors Electronic Connector Backplane Connectors - Specialized 2180826-2 - Sw, Hdr, 6X6, Thick, Sn Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-102154-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 1-103308-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers