"Connector Header Through Hole, Right Angle 22 position 0.050"" (1.27mm)"
CONN HEADER R/A 22POS 1.27MM
22 SYS 50 HDR DRRA UNSHRD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 104746-2-ND | 104746-2 | 17R2641 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 22 Sys 50 Hdr Drra Unshrd Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 30 volts | 30 volts |