TE Connectivity Quick Connects, Quick Disconnect Connectors 2178439-1

Description
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A121724CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A121724CT-ND
Quick Connects, Quick Disconnect Connectors A121724CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A121724TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A121724TR-ND
Quick Connects, Quick Disconnect Connectors A121724TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2178439-1
Electronic Connector 392-2178439-1
Faston Tab Terminal 12-16AWG Steel RCP 15.6mm Pre-Nickel T/R Product overview: 2178439-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2178439-1 can be used for catalog matching and distributor lookup.

Faston Tab Terminal 12-16AWG Steel RCP 15.6mm Pre-Nickel T/R Product overview: 2178439-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2178439-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380669-2178439-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1380669-2178439-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1380669-2178439-1
Win Source Part Number: 1380669-2178439-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Series: Faston Features: Low Insertion Force (LIF) Termination: Crimp Contact Finish: Nickel Package: Tape & Reel Wire Gauge: 12-16 AWG Contact Material: Steel Gender: Female Standard Package: 2,000 pcs Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.276" (7.01mm) Insulation Diameter: 0.106" ~ 0.150" (2.69mm ~ 3.81mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 2178439 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380669-2178439-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Series: Faston
Features: Low Insertion Force (LIF)
Termination: Crimp
Contact Finish: Nickel
Package: Tape & Reel
Wire Gauge: 12-16 AWG
Contact Material: Steel
Gender: Female
Standard Package: 2,000 pcs
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.276" (7.01mm)
Insulation Diameter: 0.106" ~ 0.150" (2.69mm ~ 3.81mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 2178439
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
250 Faston,flag,rec.,16-12 Awg,pnst Rohs Compliant Amp - Te Connectivity - 76AC4585 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston,flag,rec.,16-12 Awg,pnst Rohs Compliant Amp - Te Connectivity
76AC4585
250 Faston,flag,rec.,16-12 Awg,pnst Rohs Compliant Amp - Te Connectivity 76AC4585
250 FASTON,FLAG,REC.,16- 12 AWG,PNST ROHS COMPLIANT: YES

250 FASTON,FLAG,REC.,16-12 AWG,PNST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121724CT-ND 392-2178439-1 1380669-2178439-1 76AC4585
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 250 Faston,flag,rec.,16-12 Awg,pnst Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Test Point, Through Hole; Product Range Keystone - 62W4848 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Custom Spring Probe Interposers: Utilizes low profile, high density spring probe technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details