TE Connectivity Automotive Connector EMC Shielding 2177090-6

Description
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2177090-6 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2177090-6
Automotive Connector EMC Shielding 2177090-6
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Steel

Product Type Features


  • Connector Shielding Accessory Type : Crimp Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2177090-6
Product Name Automotive Connector EMC Shielding
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ring Connectors - 165299-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG
View Details
3 suppliers