TE Connectivity Automotive Connector EMC Shielding 1-2403751-1

Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 1-2403751-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
1-2403751-1
Automotive Connector EMC Shielding 1-2403751-1
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
Buy Now
Rectangular Connector Accessories - 1734-1-2403751-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-1-2403751-1-ND
Rectangular Connector Accessories 1734-1-2403751-1-ND
CU ALLOY,OUTER FERRULE,35MM2 SN

CU ALLOY,OUTER FERRULE,35MM2 SN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2403751-1 1734-1-2403751-1-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details
Din Rail, Channel - 17-1SNA115263R2200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 8 AWG
View Details
Din Rail, Channel - 17-1SNA115120R1700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 20 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 102694-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers