TE Connectivity Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1-1703639-1

Description
12POS,AMP MCP1.5K,REC HSG ASSY
Request a Quote Datasheet
Description
12POS,AMP MCP1.5K,REC HSG ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 1-1703639-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
1-1703639-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1-1703639-1
12POS,AMP MCP1.5K,REC HSG ASSY

12POS,AMP MCP1.5K,REC HSG ASSY

Buy Now
Automotive Connectors - 7187270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187270
Automotive Connectors 7187270
TE Connectivity 1-1703639-1

TE Connectivity 1-1703639-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334102-1-1703639-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334102-1-1703639-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334102-1-1703639-1
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334102-1-1703639-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 12 Pitch: 0.157" (4.00mm) Color: Black Features: Sealed Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.236" (6.00mm) Fastening Type: Slide-On Contact Termination: Crimp Note: Contacts Not Included Standard Package: 300 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1-1703639-1-ND,-1-17 03639-1-LSI,1734-1-1 703639-1,-1-1703639- 1-CSI,-1-1703639-1-S I Base Product Number: 1703639 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334102-1-1703639-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 12
Pitch: 0.157" (4.00mm)
Color: Black
Features: Sealed
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.236" (6.00mm)
Fastening Type: Slide-On
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 300
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1-1703639-1-ND,-1-1703639-1-LSI,1734-1-1703639-1,-1-1703639-1-CSI,-1-1703639-1-SI
Base Product Number: 1703639
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-1703639-1
Electronic Connector 340-1-1703639-1
12 Pos, Female Socket, Wire-to-Wire Rectangular Connector, PBT, Black Product overview: 1-1703639-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1703639-1 can be used for catalog matching and distributor lookup.

12 Pos, Female Socket, Wire-to-Wire Rectangular Connector, PBT, Black Product overview: 1-1703639-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1703639-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - 1734-1-1703639-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1-1703639-1-ND
Rectangular Connector Housings 1734-1-1703639-1-ND
"12 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

"12 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-1703639-1
Connectors >> Rectangular Connectors Housings 1-1703639-1
4mm 2x6P 6 2 6mm P=4mm Rectangular Connectors Housings ROHS

4mm 2x6P 6 2 6mm P=4mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1703639-1 7187270 1334102-1-1703639-1 340-1-1703639-1 1-1703639-1 1734-1-1703639-1-ND 1-1703639-1
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Rectangular Connector Housings Connectors >> Rectangular Connectors Housings
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 350 Standard Housings Blue - 912-BK - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details