Dimensions Product Height : 1.8 MM [.072 INCH ] Product Length : 4.4 MM [.173 INCH ] Product Width : 4.2 MM [.165 INCH ]
Electrical Characteristics Current Rating (Max) (MAMP) : 10000 DC Resistance (OHM) : .011 Inductance (MICHEN) : .33 Passive Component Tolerance (PCT) : 20
Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : Level 1
Operation/Applicatio
n Shielded : Yes
Other Passive Component Comment : Shelf Life Based on Date of Manufacture
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Wire Wound Shelf Life : 2 Years
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
Dimensions
- Product Height : 1.8 MM [.072 INCH ]
- Product Length : 4.4 MM [.173 INCH ]
- Product Width : 4.2 MM [.165 INCH ]
Electrical Characteristics
- Current Rating (Max) (MAMP) : 10000
- DC Resistance (OHM) : .011
- Inductance (MICHEN) : .33
- Passive Component Tolerance (PCT) : 20
Industry Standards
- Industry Standard : AEC-Q200 Compliant
- Moisture Sensitivity Level : Level 1
Operation/Application
Other
- Passive Component Comment : Shelf Life Based on Date of Manufacture
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Wire Wound
- Shelf Life : 2 Years
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]