TE Connectivity Power Inductors 1625813-2

Description
Dimensions Passive Component Dimensions (MM) : 10.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 95 DC Resistance (OHM) : 26 Inductance (MICHEN) : 10000 Passive Component Tolerance (PCT) : 15 Self Resonant Frequency (MHZ) : .5 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 110 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 10.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 95 DC Resistance (OHM) : 26 Inductance (MICHEN) : 10000 Passive Component Tolerance (PCT) : 15 Self Resonant Frequency (MHZ) : .5 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 110 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1625813-2 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1625813-2
Power Inductors 1625813-2
Dimensions Passive Component Dimensions (MM) : 10.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 95 DC Resistance (OHM) : 26 Inductance (MICHEN) : 10000 Passive Component Tolerance (PCT) : 15 Self Resonant Frequency (MHZ) : .5 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 110 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Dimensions


  • Passive Component Dimensions (MM) : 10.5 x 9.5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 95
  • DC Resistance (OHM) : 26
  • Inductance (MICHEN) : 10000
  • Passive Component Tolerance (PCT) : 15
  • Self Resonant Frequency (MHZ) : .5

Operation/Application


  • Shielded : Yes

Other


  • Inductor Quality Factor : 110

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1625813-2
Product Name Power Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10000 microH
Inductance Tolerance 15 (+/- %)
DCR 26 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Power Inductors - 1-2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Molded SMD Inductors - 1624097-7 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Power Inductors - 1-2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
2 suppliers