2176085-9 -- EP 9W (S) 220R 5% AMP - TE CONNECTIVITY
TE Connectivity
Ep 9W (S) 220R 5% Amp - Te Connectivity
2176085-9
Description
EP 9W (S) 220R 5%
Description
EP 9W (S) 220R 5%
Suppliers
Ep 9W (S) 220R 5% Amp - Te Connectivity
36AC2266
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC2266 |
|
Product Name
|
Ep 9W (S) 220R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers