Anderson Power Products Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG 1331

Description
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering
Request a Quote Datasheet
Description
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG
1331
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG 1331
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering

Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1331
Contacts 1331
PP30-CNT-#12-16 AWG-LOOSE

PP30-CNT-#12-16 AWG-LOOSE

Buy Now
Multi Purpose - 2243-1331-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
2243-1331-ND
Multi Purpose 2243-1331-ND
Non-Gendered Contact Silver Crimp 12-16 AWG Power

Non-Gendered Contact Silver Crimp 12-16 AWG Power

Buy Now Datasheet
Contact, 16-12Awg, Crimp; Product Range Anderson Power Products - 41AH6169 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 16-12Awg, Crimp; Product Range Anderson Power Products
41AH6169
Contact, 16-12Awg, Crimp; Product Range Anderson Power Products 41AH6169
CONTACT, 16-12AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:Powerpole Modular Connectors; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, 16-12AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:Powerpole Modular Connectors; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Pp30 Con 12/16 Loose Low Rohs Compliant Anderson Power Products - 72M5051 - Newark, An Avnet Company
Chicago, IL, United States
Pp30 Con 12/16 Loose Low Rohs Compliant Anderson Power Products
72M5051
Pp30 Con 12/16 Loose Low Rohs Compliant Anderson Power Products 72M5051
PP30 CON 12/16 LOOSE LOW ROHS COMPLIANT: YES

PP30 CON 12/16 LOOSE LOW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1331 1331 2243-1331-ND 41AH6169 72M5051
Product Name Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG Contacts Multi Purpose Contact, 16-12Awg, Crimp; Product Range Anderson Power Products Pp30 Con 12/16 Loose Low Rohs Compliant Anderson Power Products
Current Rating 45.0 to 55.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers