TE Connectivity Automotive Connector Caps & Covers 2174127-1

Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF30 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Lever Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF30 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Lever Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2174127-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2174127-1
Automotive Connector Caps & Covers 2174127-1
Body Features Primary Product Color : Gray Primary Product Material : PBT GF30 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Lever Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PBT GF30

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Lever
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2174127-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products