TE Connectivity
PCB Terminals
216926-1
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 5.5 MM [.216 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 13 MM [.518 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 5.5 MM [.216 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 13 MM [.518 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 5.5 MM [.216 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 13 MM [.518 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
- PCB Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- Extension Below Board : 5.5 MM [.216 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Profile Height from PCB : 13 MM [.518 INCH ]
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
216926-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Material
Tin
Features
RoHS
North American
8 AWG
View Details
Material
Tin
Features
RoHS
North American
31 to 33 AWG
View Details