TE Connectivity D-Shaped Connectors 1-2157481-3

Description
Body Features D-Sub Connector Insert Arrangement : MS18275-1 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Yellow Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18275-1 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Yellow Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-2157481-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-2157481-3
D-Shaped Connectors 1-2157481-3
Body Features D-Sub Connector Insert Arrangement : MS18275-1 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Yellow Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18275-1
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Finish : Yellow Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 25
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ]
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connectors - 1-2157481-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-2157481-3
D-Sub Connectors 1-2157481-3
AMPLIMITE IP67, SZ3, 109, 25 POS, RCPT

AMPLIMITE IP67, SZ3, 109, 25 POS, RCPT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-2157481-3
D-Sub Connectors 1-2157481-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Housings - A123746-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A123746-ND
D-Sub, D-Shaped Connector Housings A123746-ND
Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
Amplimite Ip67, Sz3, 109, 25 Pos, Rcpt Amp - Te Connectivity - 41AJ0285 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Ip67, Sz3, 109, 25 Pos, Rcpt Amp - Te Connectivity
41AJ0285
Amplimite Ip67, Sz3, 109, 25 Pos, Rcpt Amp - Te Connectivity 41AJ0285
AMPLIMITE IP67, SZ3, 109, 25 POS, RCPT

AMPLIMITE IP67, SZ3, 109, 25 POS, RCPT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2157481-3 1-2157481-3 A123746-ND 41AJ0285
Product Name D-Shaped Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings Amplimite Ip67, Sz3, 109, 25 Pos, Rcpt Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1586017-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers