2141265-3 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2141265-3
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 6
Dimensions Compatible Cable Bundle Diameter Range : 11.3 MM [.44 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 600
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 6
Dimensions Compatible Cable Bundle Diameter Range : 11.3 MM [.44 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 600
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 6
Dimensions Compatible Cable Bundle Diameter Range : 11.3 MM [.44 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 600
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Orange
Primary Product Material : PA 6
Dimensions
Compatible Cable Bundle Diameter Range : 11.3 MM [.44 INCH ]
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : No
Packaging Features
Packaging Method : Carton
Packaging Quantity : 600
Product Type Features
Protection & Strain Relief Accessory Type : Cover
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 140 DEGC [284 DEGF ]
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]