TE Connectivity Automotive Connector Caps & Covers 2141155-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6 GF Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 700 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6 GF Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 700 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2141155-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2141155-1
Automotive Connector Caps & Covers 2141155-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6 GF Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 700 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Orange
  • Primary Product Material : PA 6 GF

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 700

Product Type Features


  • Protection & Strain Relief Accessory Type : Protective Cover

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Protection Cover, Pa6 Gf, Orange; Accessory Type Te Connectivity - 70AH0171 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Pa6 Gf, Orange; Accessory Type Te Connectivity
70AH0171
Protection Cover, Pa6 Gf, Orange; Accessory Type Te Connectivity 70AH0171
PROTECTION COVER, PA6 GF, ORANGE; Accessory Type:Protection Cover; For Use With:AMP HVP 800 Series Automotive Connectors; Product Range:HVP 800 Series RoHS Compliant: Yes

PROTECTION COVER, PA6 GF, ORANGE; Accessory Type:Protection Cover; For Use With:AMP HVP 800 Series Automotive Connectors; Product Range:HVP 800 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 2141155-1 70AH0171
Product Name Automotive Connector Caps & Covers Protection Cover, Pa6 Gf, Orange; Accessory Type Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products