2138954-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2138954-1
Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF15
Configuration Features Number of Positions : 4
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Backshell Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF15
Configuration Features Number of Positions : 4
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Backshell Sealable : No
Body Features Primary Product Color : Gray Primary Product Material : PBT GF15
Configuration Features Number of Positions : 4
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Backshell Sealable : No
Body Features
Primary Product Color : Gray
Primary Product Material : PBT GF15
Configuration Features
Number of Positions : 4
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Backshell