TE Connectivity
Automotive Connector Caps & Covers
2138577-1
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : Z Number of Positions : 12
Industry Standards UL Flammability Rating : None
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 2000
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC , 90 DEGC , 100 DEGC , 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC [194 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 212 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : Z Number of Positions : 12
Industry Standards UL Flammability Rating : None
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 2000
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC , 90 DEGC , 100 DEGC , 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC [194 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 212 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : Z Number of Positions : 12
Industry Standards UL Flammability Rating : None
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 2000
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC , 90 DEGC , 100 DEGC , 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC [194 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 212 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Cable Exit Angle : 180°
- Primary Product Color : Black
- Primary Product Material : PBT GF
Configuration Features
- Compatible With Connector Code : Z
- Number of Positions : 12
Industry Standards
- UL Flammability Rating : None
Mechanical Attachment
Other
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 2000
Product Type Features
- Protection & Strain Relief Accessory Type : Cover Housing
- Sealable : No
Usage Conditions
- Operating Temperature (Max) : 105 DEGC , 90 DEGC , 100 DEGC , 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC [194 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 212 DEGF , 158 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
2138577-1 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data