TE Connectivity
Automotive Connector Caps & Covers
2138530-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15
Configuration Features Number of Positions : 14
Mechanical Attachment Strain Relief : With
Packaging Features Packaging Method : Bag
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 125 DEGC , 105 DEGC [221 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 125 DEGC , -40 - 105 DEGC [-40 - 221 DEGF , -40 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15
Configuration Features Number of Positions : 14
Mechanical Attachment Strain Relief : With
Packaging Features Packaging Method : Bag
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 125 DEGC , 105 DEGC [221 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 125 DEGC , -40 - 105 DEGC [-40 - 221 DEGF , -40 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15
Configuration Features Number of Positions : 14
Mechanical Attachment Strain Relief : With
Packaging Features Packaging Method : Bag
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 125 DEGC , 105 DEGC [221 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 125 DEGC , -40 - 105 DEGC [-40 - 221 DEGF , -40 - 257 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 180
- Primary Product Color : Black
- Primary Product Material : PBT GF15
Configuration Features
Mechanical Attachment
Packaging Features
Product Type Features
- Protection & Strain Relief Accessory Type : Backshell
Usage Conditions
- Operating Temperature (Max) : 125 DEGC , 105 DEGC [221 DEGF , 257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC , -40 - 105 DEGC [-40 - 221 DEGF , -40 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
2138530-1 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data