TE Connectivity Connector Contacts 213841-3

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 5 - 8 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 3.18 MM  [.125 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 5 - 8 MICM  [5 - 8 MICIN ] Dimensions Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 10 - 8 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 5 - 8 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 3.18 MM  [.125 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 5 - 8 MICM  [5 - 8 MICIN ] Dimensions Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 10 - 8 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 213841-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
213841-3
Connector Contacts 213841-3
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 5 - 8 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 3.18 MM  [.125 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 5 - 8 MICM  [5 - 8 MICIN ] Dimensions Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 10 - 8 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 50
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Semi-Bright
  • Contact Mating Area Plating Material Thickness : 5 - 8 MICM  [200 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : Size 8
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 3.18 MM  [.125 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Finish : Semi-Bright
  • Wire Contact Termination Area Plating Thickness : 5 - 8 MICM  [5 - 8 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 5 - 8
  • Wire Size (AWG) : 10 - 8

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
POWERBAND CONT ASSY, SILVER PLT - 70082882 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWERBAND CONT ASSY, SILVER PLT
70082882
POWERBAND CONT ASSY, SILVER PLT 70082882
0.125" (3.18 mm) Pin Diameter Test Current: 50 Amps Crimp Wire Termination Type Size 8 Pin and Socket Contacts Use with CPC Connectors

  • 0.125" (3.18 mm) Pin Diameter
  • Test Current: 50 Amps
  • Crimp Wire Termination
  • Type Size 8 Pin and Socket Contacts
  • Use with CPC Connectors
Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 213841-3 70082882
Product Name Connector Contacts POWERBAND CONT ASSY, SILVER PLT
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details