Matexcel Silicon-carbon Composite Powder for Lithium Ion Battery Anode BMLC-KJ020

Description
Storage: Store at room temperature Product overview: The product has excellent characteristics such as high capacity and high first efficiency in lithium battery applications, and is especially suitable for cylindrical lithium batteries. Size: D50: ~10.4µm
Datasheet
Description
Storage: Store at room temperature Product overview: The product has excellent characteristics such as high capacity and high first efficiency in lithium battery applications, and is especially suitable for cylindrical lithium batteries. Size: D50: ~10.4µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon-carbon Composite Powder for Lithium Ion Battery Anode - BMLC-KJ020 - Matexcel
Shirley, NY, United States
Silicon-carbon Composite Powder for Lithium Ion Battery Anode
BMLC-KJ020
Silicon-carbon Composite Powder for Lithium Ion Battery Anode BMLC-KJ020
Storage: Store at room temperature Product overview: The product has excellent characteristics such as high capacity and high first efficiency in lithium battery applications, and is especially suitable for cylindrical lithium batteries. Size: D50: ~10.4µm

Storage: Store at room temperature

Product overview: The product has excellent characteristics such as high capacity and high first efficiency in lithium battery applications, and is especially suitable for cylindrical lithium batteries.

Size: D50: ~10.4µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ020
Product Name Silicon-carbon Composite Powder for Lithium Ion Battery Anode
Type Anode / Anode Material
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Na3Zr2Si2PO12 Solid Electrolyte Powder - BMLC-KJ026 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details