Configuration Features Number of Positions : 14 Number of Signal Positions : 14 Reverse Numbering : Without
Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Pin Reverse Gender : Yes
Dimensions Assembly Length : 41.78 MM [1.645 INCH ] Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 14 - 24
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Body Orientation : Straight Circular Connector Shell Size : 20 Housing Color : Black Housing Material : Polyamide
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Thread Size : 15/16-20 UNEF
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 200
Product Type Features Assembly Requirement : Unassembled Kit Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Number of Positions : 14
- Number of Signal Positions : 14
- Reverse Numbering : Without
Contact Features
- Contact Current Rating (Max) (AMP) : 13
- Contact Protection : With
- Contact Type : Pin
- Reverse Gender : Yes
Dimensions
- Assembly Length : 41.78 MM [1.645 INCH ]
- Wire Size (MMSQ) : .2 - 2
- Wire Size (AWG) : 14 - 24
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Body Orientation : Straight
- Circular Connector Shell Size : 20
- Housing Color : Black
- Housing Material : Polyamide
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Threaded Coupling
- Panel Mount Feature : Without
- Thread Size : 15/16-20 UNEF
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 200
Product Type Features
- Assembly Requirement : Unassembled Kit
- Circular Connector Shell Type : All Plastic
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Housing
- Connector System : Wire-to-Wire
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Fluid Resistance : None
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]