TE Connectivity Solar Connectors 1-2472931-2

Description
Dimensions Wire Size (AWG) : 8 Electrical Characteristics Voltage Class (KV) : 1.5 Industry Standards Compatible With Agency/Standards Products : UL Other Product Installation Type : Mid Span Packaging Features Packaging Quantity : 12 Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet
Description
Dimensions Wire Size (AWG) : 8 Electrical Characteristics Voltage Class (KV) : 1.5 Industry Standards Compatible With Agency/Standards Products : UL Other Product Installation Type : Mid Span Packaging Features Packaging Quantity : 12 Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 1-2472931-2 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
1-2472931-2
Solar Connectors 1-2472931-2
Dimensions Wire Size (AWG) : 8 Electrical Characteristics Voltage Class (KV) : 1.5 Industry Standards Compatible With Agency/Standards Products : UL Other Product Installation Type : Mid Span Packaging Features Packaging Quantity : 12 Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector

Dimensions


  • Wire Size (AWG) : 8

Electrical Characteristics


  • Voltage Class (KV) : 1.5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Other


  • Product Installation Type : Mid Span

Packaging Features


  • Packaging Quantity : 12

Product Availability


  • Product Availability : North America

Product Type Features


  • Solar Connector Style : Piercing
  • Solar Connector Type : Insulation Piercing Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-2472931-2
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2468487-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2477592-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details