TE Connectivity IEC Unfiltered Inlets 1-1609112-1

Description
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Unfiltered Inlets - 1-1609112-1 - TE Connectivity
Berwyn, PA, United States
IEC Unfiltered Inlets
1-1609112-1
IEC Unfiltered Inlets 1-1609112-1
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Operating Voltage (VAC) : 250

Product Type Features


  • Filter Connector Style : Male Receptacle
  • Filter Connector Type : IEC 60320-1 C-14
  • Output Termination Type : 3/16" Faston
Buy Now Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - CCM1914-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1914-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1914-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 1-1609112-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1-1609112-1
AC Power Entry Modules 1-1609112-1
Power Entry Unfiltered

Power Entry Unfiltered

Buy Now
AC Power Entry Modules - 1-1609112-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1-1609112-1
AC Power Entry Modules 1-1609112-1
C STYLE UNFILTERED

C STYLE UNFILTERED

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 1-1609112-1 CCM1914-ND 1-1609112-1
Product Name IEC Unfiltered Inlets Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE
Voltage Rating 250 volts 125/250V
Configuration IEC; Other
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1586585-2 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1894-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
AC Power Entry Modules - 2-6609956-3 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 1-6609956-8 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details