TE Connectivity Rectangular Wire & Cable Connectors & Housings 2132781-5

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 11 MM  [.433 INCH ] Connector Length : 13.3 MM  [.523 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Latch, Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 11 MM  [.433 INCH ] Connector Length : 13.3 MM  [.523 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Latch, Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TE Connectivity Economy Power II connector, part number 51AC2902, is a 5-position receptacle connector with a pitch spacing of 3.96 mm. It is designed for crimp termination and is suitable for applications requiring reliable power connections. The connector is rated for 600 VAC and can handle up to 11 A of current, making it versatile for various power circuit applications. It features a positive audible latch for secure mating and unmating, along with polarization tabs to prevent misalignment during installation. The operating temperature range is from -55°C to 105°C, and it is compliant with UL 94V-0 for housing material. This connector is part of a broader product family that includes options for intermateability with similar competitive products, enhancing its adaptability for retrofit applications.

Datasheet Summary
Powered by GS/AI

The TE Connectivity Economy Power II connector, part number 51AC2902, is a 5-position receptacle connector with a pitch spacing of 3.96 mm. It is designed for crimp termination and is suitable for applications requiring reliable power connections. The connector is rated for 600 VAC and can handle up to 11 A of current, making it versatile for various power circuit applications. It features a positive audible latch for secure mating and unmating, along with polarization tabs to prevent misalignment during installation. The operating temperature range is from -55°C to 105°C, and it is compliant with UL 94V-0 for housing material. This connector is part of a broader product family that includes options for intermateability with similar competitive products, enhancing its adaptability for retrofit applications.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2132781-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2132781-5
Rectangular Wire & Cable Connectors & Housings 2132781-5
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 11 MM  [.433 INCH ] Connector Length : 13.3 MM  [.523 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Latch, Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ]
  • Connector Height : 11 MM  [.433 INCH ]
  • Connector Length : 13.3 MM  [.523 INCH ]
  • Connector Width : 13.3 MM  [.524 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Latch, Latch
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A103943-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A103943-ND
Rectangular Connector Housings A103943-ND
"5 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"5 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Wire Housings & Plugs - 8116885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
8116885
Wire Housings & Plugs 8116885
TE Connectivity 2132781-5

TE Connectivity 2132781-5

Supplier's Site
Wire Housings & Plugs - 8116885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
8116885P
Wire Housings & Plugs 8116885P
TE Connectivity 2132781-5

TE Connectivity 2132781-5

Supplier's Site
Wire Housings & Plugs - 1618565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1618565
Wire Housings & Plugs 1618565
TE Connectivity 2132781-5

TE Connectivity 2132781-5

Supplier's Site
Headers & Wire Housings - 2132781-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2132781-5
Headers & Wire Housings 2132781-5
EP II - WtoB Plug Hou

EP II - WtoB Plug Hou

Buy Now
Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Pitch Spacing Te Connectivity - 51AC2902 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Pitch Spacing Te Connectivity
51AC2902
Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Pitch Spacing Te Connectivity 51AC2902
CONNECTOR, RCPT, 5POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:Economy Power II Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:Economy Power II Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2132781-5 A103943-ND 8116885 8116885P 2132781-5 51AC2902
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Headers & Wire Housings Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Pitch Spacing Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 85C1251 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Mounting Cable Mount
View Details