TE Connectivity Headers, Male Pins 103169-3

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26819-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26819-ND
Headers, Male Pins A26819-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 17-103169-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-103169-3-ND
Headers, Male Pins 17-103169-3-ND
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wtb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 80Y3967 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
80Y3967
Wtb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 80Y3967
WTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: No

WTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A26819-ND 17-103169-3-ND 103169-3 80Y3967
Product Name Headers, Male Pins Headers, Male Pins Wtb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Header Connector; Header Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7692-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details