SCHURTER Inc Msm30 Nx 00 05A Ri Rgb Schurter 3-102-786

Description
MSM30 NX 00 05A RI RGB
Description
MSM30 NX 00 05A RI RGB

Suppliers

Company
Product
Description
Supplier Links
Msm30 Nx 00 05A Ri Rgb Schurter - 48AC2425 - Newark, An Avnet Company
Chicago, IL, United States
Msm30 Nx 00 05A Ri Rgb Schurter
48AC2425
Msm30 Nx 00 05A Ri Rgb Schurter 48AC2425
MSM30 NX 00 05A RI RGB

MSM30 NX 00 05A RI RGB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48AC2425
Product Name Msm30 Nx 00 05A Ri Rgb Schurter
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to SMA Female, Adapter - 9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Female To SMA Male RF Adapter - ET-BFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details