Anderson Power Products Powerpole ® 180 Housing, Red 1381G3

Description
The largest Powerpole® housing can be used with wire contacts for up to 3/0 AWG [85mm²] or busbar contacts. Up to 350 amps
Request a Quote
Description
The largest Powerpole® housing can be used with wire contacts for up to 3/0 AWG [85mm²] or busbar contacts. Up to 350 amps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1381G3 is a red Powerpole® housing designed for PP180 contacts, supporting wire sizes from 3/0 AWG to 85.0 mm² and rated for up to 260 amps in a panel mount receptacle to plug configuration. It is compatible with the SPEC Pak® High Power sealed shell, which provides IP68 environmental protection, operates from -40°C to 105°C, and meets UL94 V-0 flammability and UL746C F1 UV ratings. The housing is made of polycarbonate and pairs with silver-plated copper contacts offering 0.10 mΩ average contact resistance.

Datasheet Summary
Powered by GS/AI

The 1381G3 is a red Powerpole® housing designed for PP180 contacts, supporting wire sizes from 3/0 AWG to 85.0 mm² and rated for up to 260 amps in a panel mount receptacle to plug configuration. It is compatible with the SPEC Pak® High Power sealed shell, which provides IP68 environmental protection, operates from -40°C to 105°C, and meets UL94 V-0 flammability and UL746C F1 UV ratings. The housing is made of polycarbonate and pairs with silver-plated copper contacts offering 0.10 mΩ average contact resistance.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 180 Housing, Red
1381G3
Powerpole ® 180 Housing, Red 1381G3
The largest Powerpole® housing can be used with wire contacts for up to 3/0 AWG [85mm²] or busbar contacts. Up to 350 amps

The largest Powerpole® housing can be used with wire contacts for up to 3/0 AWG [85mm²] or busbar contacts. Up to 350 amps

Supplier's Site Datasheet
Blade Type Power Connector Housings - 2243-1381G3-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-1381G3-ND
Blade Type Power Connector Housings 2243-1381G3-ND
1 Position Blade Type Power Housing Connector Non-Gendered Red

1 Position Blade Type Power Housing Connector Non-Gendered Red

Buy Now Datasheet

Technical Specifications

  Anderson Power Products DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1381G3 2243-1381G3-ND
Product Name Powerpole ® 180 Housing, Red Blade Type Power Connector Housings
Mounting Inline, Panel/Bulkhead Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers