TE Connectivity Antennas 2118308-1

Description
Body Features Antenna Weight : 4.2 G  [.148 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Length : .12 M  [.39 FT ] Product Height : .02 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT, Bluetooth, Wi-Fi Primary Application : Wi-Fi, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, U.FL, UMCC, MHF1 Signal Characteristics Frequency Band (MHZ) : 2300 - 2700, 1710 - 2170, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 4.2 G  [.148 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Length : .12 M  [.39 FT ] Product Height : .02 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT, Bluetooth, Wi-Fi Primary Application : Wi-Fi, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, U.FL, UMCC, MHF1 Signal Characteristics Frequency Band (MHZ) : 2300 - 2700, 1710 - 2170, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118308-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118308-1
Antennas 2118308-1
Body Features Antenna Weight : 4.2 G  [.148 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Length : .12 M  [.39 FT ] Product Height : .02 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT, Bluetooth, Wi-Fi Primary Application : Wi-Fi, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, U.FL, UMCC, MHF1 Signal Characteristics Frequency Band (MHZ) : 2300 - 2700, 1710 - 2170, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 4.2 G  [.148 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Length : .12 M  [.39 FT ]
  • Product Height : .02 MM  [.052 INCH ]
  • Product Length : 110 MM  [4.33 INCH ]
  • Product Width : 14 MM  [.551 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Cellular, Cat-M/NB-IoT, Bluetooth, Wi-Fi
  • Primary Application : Wi-Fi, Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, U.FL, UMCC, MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 2300 - 2700, 1710 - 2170, 698 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - A125406-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A125406-ND
RF Antennas A125406-ND
829MHz, 1.94GHz, 2.5GHz LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 3.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 1.94GHz, 2.5GHz LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 3.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antennas - 2118308-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118308-1
Antennas 2118308-1
4G World Band, MetaSpan, PCB, Chas

4G World Band, MetaSpan, PCB, Chas

Buy Now
Swedesboro, NJ, United States
Antennas
2118308-1
Antennas 2118308-1
Antennas

Antennas

Buy Now
Pcb Antenna, Lin, 2.3-2.7Ghz, 3.9Dbi; Antenna Type Amp Te Connectivity - 57AC6099 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Lin, 2.3-2.7Ghz, 3.9Dbi; Antenna Type Amp Te Connectivity
57AC6099
Pcb Antenna, Lin, 2.3-2.7Ghz, 3.9Dbi; Antenna Type Amp Te Connectivity 57AC6099
PCB ANTENNA, LIN, 2.3-2.7GHZ, 3.9DBI; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:2.7GHz; Antenna Mounting:Adhesive; Gain:3.9dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, LIN, 2.3-2.7GHZ, 3.9DBI; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:2.7GHz; Antenna Mounting:Adhesive; Gain:3.9dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2118308-1
Antennas 2118308-1
Antennas 4G World Band MetaSpan, PCB, Chas

Antennas 4G World Band MetaSpan, PCB, Chas

Buy Now Datasheet
RF Antennas - 2118308-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118308-1
RF Antennas 2118308-1
829MHz, 1.94GHz, 2.5GHz LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 3.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 1.94GHz, 2.5GHz LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 3.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2118308-1 A125406-ND 2118308-1 57AC6099 2118308-1 2118308-1
Product Name Antennas RF Antennas Antennas Pcb Antenna, Lin, 2.3-2.7Ghz, 3.9Dbi; Antenna Type Amp Te Connectivity Antennas RF Antennas
Applications Wi-Fi, Cat-M/NB-IoT, Cellular Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2500.0 MHz 2300.0 to 2700.0 MHz
Gain 3 to 6 dB 3.9 dB 3.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2.4-USP-TTR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 3.8 dB
View Details
Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2195728-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108857-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers