TE Connectivity Automotive Terminals 2112027-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM  [.024 INCH ] Terminal Type : Pin Dimensions Tab Length : 11.7 MM  [.46 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM  [.024 INCH ] Terminal Type : Pin Dimensions Tab Length : 11.7 MM  [.46 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2112027-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2112027-1
Automotive Terminals 2112027-1
Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM  [.024 INCH ] Terminal Type : Pin Dimensions Tab Length : 11.7 MM  [.46 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : .6 MM  [.024 INCH ]
  • Terminal Type : Pin

Dimensions


  • Tab Length : 11.7 MM  [.46 INCH ]
  • Wire Size (MMSQ) : .13 - .22
  • Wire Size (AWG) : 26 - 24

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2112027-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products