TE Connectivity Automotive Terminals 0460-204-08141

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 8 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 3.61 MM  [.142 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 60 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 8 - 10 Wire Size Search (AWG) : 8, 10 Wire Size Search (MMSQ) : 5, 6, 8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 8 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 3.61 MM  [.142 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 60 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 8 - 10 Wire Size Search (AWG) : 8, 10 Wire Size Search (MMSQ) : 5, 6, 8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0460-204-08141 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0460-204-08141
Automotive Terminals 0460-204-08141
Contact Features Contact Fabrication : Solid Contact Size : Size 8 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 3.61 MM  [.142 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 60 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 8 - 10 Wire Size Search (AWG) : 8, 10 Wire Size Search (MMSQ) : 5, 6, 8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 8
  • Crimp Type : Indent Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 3.61 MM  [.142 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 60
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : 5 - 8
  • Wire Size (AWG) : 8 - 10
  • Wire Size Search (AWG) : 8, 10
  • Wire Size Search (MMSQ) : 5, 6, 8

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Circular Connector Contacts - 7242434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7242434
Circular Connector Contacts 7242434
Deutsch 0460-204-08141

Deutsch 0460-204-08141

Supplier's Site
Contacts - Multi Purpose - 1734-1337-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1337-ND
Contacts - Multi Purpose 1734-1337-ND
CONN PIN 8-10AWG NICKEL CRIMP

CONN PIN 8-10AWG NICKEL CRIMP

Buy Now Datasheet
Contact, Pin, 10-8Awg, Crimp; Product Range Deutsch Te Connectivity - 52Y1183 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 10-8Awg, Crimp; Product Range Deutsch Te Connectivity
52Y1183
Contact, Pin, 10-8Awg, Crimp; Product Range Deutsch Te Connectivity 52Y1183
CONTACT, PIN, 10-8AWG, CRIMP; Product Range:DT Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes

CONTACT, PIN, 10-8AWG, CRIMP; Product Range:DT Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 0460-204-08141 7242434 1734-1337-ND 52Y1183
Product Name Automotive Terminals Circular Connector Contacts Contacts - Multi Purpose Contact, Pin, 10-8Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact Contact
Plating / Coating Nickel; Nickel (Ni) Nickel; Nickel Nickel; Nickel Plated Contacts
Applications Motor or Generator Electronics
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1123654-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-2236752-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details