TE Connectivity Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity 1-2314101-1

Description
CIRCULAR CONTACT, SOCKET, 22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Material:Brass RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, 22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity - 23AC1089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity
23AC1089
Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity 23AC1089
CIRCULAR CONTACT, SOCKET, 22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23AC1089
Product Name Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6692787 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
0.5 & 1.0mm Tungsten Electrodes Pack -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details