TE Connectivity D-Sub Connector Contacts 211159-5

Description
Body Features Color Code : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Standard Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 8 Dimensions Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power For Use With : AMPLIMITE High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors., Special Version. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Color Code : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Standard Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 8 Dimensions Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power For Use With : AMPLIMITE High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors., Special Version. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Contacts - 211159-5 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Contacts
211159-5
D-Sub Connector Contacts 211159-5
Body Features Color Code : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Standard Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 8 Dimensions Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power For Use With : AMPLIMITE High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors., Special Version. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Color Code : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 32
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 50
  • Contact Style : Standard
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • D-Sub Contact Size : 8

Dimensions


  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power
  • For Use With : AMPLIMITE
  • High Current : No

Other


  • Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors., Special Version.

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Product Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 211159-5
Product Name D-Sub Connector Contacts
North American 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details