TE Connectivity Automotive Connector Caps & Covers 2109120-2

Description
Body Features Primary Product Color : Black Primary Product Material : PA GF Dimensions Compatible Cable Bundle Diameter Range : 8 MM  [.314 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 75 DEGC , 70 DEGC , 80 DEGC  [167 DEGF , 176 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA GF Dimensions Compatible Cable Bundle Diameter Range : 8 MM  [.314 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 75 DEGC , 70 DEGC , 80 DEGC  [167 DEGF , 176 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2109120-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2109120-2
Automotive Connector Caps & Covers 2109120-2
Body Features Primary Product Color : Black Primary Product Material : PA GF Dimensions Compatible Cable Bundle Diameter Range : 8 MM  [.314 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 75 DEGC , 70 DEGC , 80 DEGC  [167 DEGF , 176 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 8 MM  [.314 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 70 DEGC , 80 DEGC  [167 DEGF , 176 DEGF , 158 DEGF ]
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2109120-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1616162-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details
Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details