2109011-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2109011-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 38
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 36
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 38
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 36
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 38
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 36
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF30
Configuration Features
Number of Positions : 38
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : No
Packaging Features
Packaging Method : Box
Packaging Quantity : 36
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly