TE Connectivity Antennas 2108305-1

Description
Configuration Features Antenna Style : External Antenna Type : Stamped Band Type : Dual Band Dimensions 製品長さ : 11.7 MM  [.046 INCH ] Product Height : 2.5 MM  [.098 INCH ] Product Width : 4 MM  [.157 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, Wi-Fi, Bluetooth Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Printed Circuit Board Other Precision Level : High Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMD Usage Conditions Application by Region : Bluetooth - Global - 2400 - 2500 MHz, WLAN - Global - 5150 - 5875 MHz
Request a Quote
Description
Configuration Features Antenna Style : External Antenna Type : Stamped Band Type : Dual Band Dimensions 製品長さ : 11.7 MM  [.046 INCH ] Product Height : 2.5 MM  [.098 INCH ] Product Width : 4 MM  [.157 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, Wi-Fi, Bluetooth Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Printed Circuit Board Other Precision Level : High Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMD Usage Conditions Application by Region : Bluetooth - Global - 2400 - 2500 MHz, WLAN - Global - 5150 - 5875 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108305-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108305-1
Antennas 2108305-1
Configuration Features Antenna Style : External Antenna Type : Stamped Band Type : Dual Band Dimensions 製品長さ : 11.7 MM  [.046 INCH ] Product Height : 2.5 MM  [.098 INCH ] Product Width : 4 MM  [.157 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, Wi-Fi, Bluetooth Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Printed Circuit Board Other Precision Level : High Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMD Usage Conditions Application by Region : Bluetooth - Global - 2400 - 2500 MHz, WLAN - Global - 5150 - 5875 MHz

Configuration Features


  • Antenna Style : External
  • Antenna Type : Stamped
  • Band Type : Dual Band

Dimensions


  • 製品長さ : 11.7 MM  [.046 INCH ]
  • Product Height : 2.5 MM  [.098 INCH ]
  • Product Width : 4 MM  [.157 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : ZigBee, Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Printed Circuit Board

Other


  • Precision Level : High

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMD

Usage Conditions


  • Application by Region : Bluetooth - Global - 2400 - 2500 MHz, WLAN - Global - 5150 - 5875 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2108305-1
Product Name Antennas
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108847-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers
Antennas - 2108921-4 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108923-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers