TE Connectivity Automotive Connector Caps & Covers 2103736-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 2 Industry Standards IP Rating : IP6K9K Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 2 Industry Standards IP Rating : IP6K9K Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2103736-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2103736-1
Automotive Connector Caps & Covers 2103736-1
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 2 Industry Standards IP Rating : IP6K9K Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66 GF

Configuration Features


  • Number of Positions : 2

Industry Standards


  • IP Rating : IP6K9K

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2103736-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products