TE Connectivity Automotive Connector Caps & Covers 2103414-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : Polyphenylene Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : Polyphenylene Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2103414-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2103414-1
Automotive Connector Caps & Covers 2103414-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : Polyphenylene Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Natural
  • Primary Product Material : Polyphenylene

Configuration Features


  • Number of Positions : 2

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cap
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2103414-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details