TE Connectivity Automotive Housing, Header, 2Pos; Product Range Te Connectivity 2103124-4

Description
AUTOMOTIVE HOUSING, HEADER, 2POS; Product Range:HVA 280 Series; Gender:Header; No. of Positions:2Positions ; For Use With:AMP 2-2141598-2, 2-2141600-2 Pin & 963715-6, 963715-5, 928999-6, 928999-5 Socket Contacts; IP Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, HEADER, 2POS; Product Range:HVA 280 Series; Gender:Header; No. of Positions:2Positions ; For Use With:AMP 2-2141598-2, 2-2141600-2 Pin & 963715-6, 963715-5, 928999-6, 928999-5 Socket Contacts; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Header, 2Pos; Product Range Te Connectivity - 70AH0157 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Header, 2Pos; Product Range Te Connectivity
70AH0157
Automotive Housing, Header, 2Pos; Product Range Te Connectivity 70AH0157
AUTOMOTIVE HOUSING, HEADER, 2POS; Product Range:HVA 280 Series; Gender:Header; No. of Positions:2Positions ; For Use With:AMP 2-2141598-2, 2-2141600-2 Pin & 963715-6, 963715-5, 928999-6, 928999-5 Socket Contacts; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, HEADER, 2POS; Product Range:HVA 280 Series; Gender:Header; No. of Positions:2Positions; For Use With:AMP 2-2141598-2, 2-2141600-2 Pin & 963715-6, 963715-5, 928999-6, 928999-5 Socket Contacts; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 70AH0157
Product Name Automotive Housing, Header, 2Pos; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10151094-1321K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
For .040 -.050
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details