TE Connectivity Filter, Emi/rfi, 20A, 1.27Ma; Filter Applications Corcom Te Connectivity 20VP1

Description
FILTER, EMI/RFI, 20A, 1.27mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI/RFI, 20A, 1.27mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi/rfi, 20A, 1.27Ma; Filter Applications Corcom Te Connectivity - 52K4490 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 20A, 1.27Ma; Filter Applications Corcom Te Connectivity
52K4490
Filter, Emi/rfi, 20A, 1.27Ma; Filter Applications Corcom Te Connectivity 52K4490
FILTER, EMI/RFI, 20A, 1.27mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

FILTER, EMI/RFI, 20A, 1.27mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K4490
Product Name Filter, Emi/rfi, 20A, 1.27Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
IEC Filters - 2660130 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details