Nexperia B.V. Common-mode EMI filter for differential channels with integrated ESD protection PCMF2HDMI14SZ

Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer Level Chip Scale Packages: WLCSP5, 10 and 15 for smaller footprintn
Request a Quote Datasheet
Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer Level Chip Scale Packages: WLCSP5, 10 and 15 for smaller footprintn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI14SZ - Nexperia B.V.
Nijmegen, Netherlands
Common-mode EMI filter for differential channels with integrated ESD protection
PCMF2HDMI14SZ
Common-mode EMI filter for differential channels with integrated ESD protection PCMF2HDMI14SZ
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer Level Chip Scale Packages: WLCSP5, 10 and 15 for smaller footprintn

Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.

Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.

Features and benefits

  • One, two and three differential channels common-mode EMI filters with integrated ESD protection
  • ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2
  • Superior common-mode suppression over a wide frequency range
  • Superior RF performance compared to other integrated filters or discrete filters with external ESD protection
  • Extremely high symmetry between line pairs
  • Industry-standard Wafer Level Chip Scale Packages: WLCSP5, 10 and 15 for smaller footprintn
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category EMI Filters and RFI Filters
Product Number PCMF2HDMI14SZ
Product Name Common-mode EMI filter for differential channels with integrated ESD protection
Package / Mounting WLCSP10_4-2-4
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details